Status: | Unknown |
---|---|
Series: | 7812 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
325
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
232,500
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
20,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
9,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
8,425
in stock
|
Buy Now | |
element14
from US$0.33
|
8,425
in stock
|
Buy Now | |
Farnell
from US$0.29
|
8,425
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
4,434
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
4,302
in stock
|
Buy Now | |
Micros
from US$0.17
|
1,161
in stock
|
Buy Now | |
Avnet Silica
-
|
60,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 19V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Linear Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 150°C |
Product Range | 7812 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +150°C |
Output Voltage Max | 12V |
Output Voltage Nom. | 12V |
Primary Input Voltage | 19V |
L78M Series 500 mA 12 V Fixed Output Three Terminal Voltage Regulator - TO-252 | Future Electronics |
Standard Regulator Pos 12V 0.5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
U-Reg 12V 0,5A TO252 | Schukat Electronic |
Linear Voltreg Reg, 12V, 0.5A, To-263-3 | Newark Electronics |
LINEAR VOLTREG REG, 12V, 0.5A, TO-263-3 | element14 |
ST Linear Fixed Voltage Regulator, 12V, 500mA, DPAK | Distrelec |
IC: voltage regulator | Transfer Multisort Elektronik |
+12V 500mA | Micros |
L78M12CDT-TR,Voltage regulator 12V 0.5A | RS |
Where can I find additional details, specifications and documents for a L78M12CDT-TR?
Additional datasheets, footprints and schematics for L78M12CDT-TR are listed on our Part Details page. You can also find images and similar parts to L78M12CDT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78M12CDT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78M12CDT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78M12CDT-TR fall under?
The L78M12CDT-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78M12CDT-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78M12CDT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the L78M12CDT-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78M12CDT-TR have stock available?
Authorised distributors including Future Electronics, Avnet America, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for L78M12CDT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78M12CDT-TR often in real-time on the comparison pages.
What if I can't find stock of L78M12CDT-TR?
You can fill out our help required form which you can use to request a quote for L78M12CDT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.