Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.37
Fixed Output Voltage Nom. | 5V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 10V |
Input Voltage Max | 35V |
Product Range | 7805 Voltage Regulators |
Output Current | 500mA |
Output Type | Fixed |
Linear Regulator Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 78 |
IC Generic Number | 78M05 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +150°C |
Output Current Max | 0.5A |
Output Voltage Max | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 10V |
Supply Voltage Max | 20V |
Supply Voltage Min | 7V |
Termination Type | Through Hole |
Voltage Regulator Type | Fixed |
V REG 0.5A +5.0V, 78M05, TO-220-3 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
Voltage Regulator 5V 0.5A TO220FP | RS |
Volt Reg, Fixed, 5V, 0.5A, 0 To 150Deg C | Newark Electronics |
L78M Series 500 mA 5 V Three Terminal Positive Voltage LDO Regulator - TO-220FP | Future Electronics |
Where can I find additional details, specifications and documents for a L78M05CP?
Additional datasheets, footprints and schematics for L78M05CP are listed on our Part Details page. You can also find images and similar parts to L78M05CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78M05CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78M05CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78M05CP fall under?
The L78M05CP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78M05CP when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78M05CP you can contact the distributor directly for product support, shipping queries etc.
Is the L78M05CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78M05CP have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for L78M05CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78M05CP often in real-time on the comparison pages.
What if I can't find stock of L78M05CP?
You can fill out our help required form which you can use to request a quote for L78M05CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.