Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 10V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Linear Regulator Case Style | TO-251 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 150°C |
Product Range | 7805 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
Base Number | 78 |
IC Generic Number | 78M05 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +150°C |
Output Current Max | 0.5A |
Output Voltage Max | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 10V |
Supply Voltage Max | 20V |
Supply Voltage Min | 7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Fixed |
V REG 0.5A +5.0V, SMD, 78M05, IPAK3 | element14 |
Volt Reg, Fixed, 5V, 0.5A, 0 To 150Degc | Newark Electronics |
Where can I find additional details, specifications and documents for a L78M05CDT-1?
Additional datasheets, footprints and schematics for L78M05CDT-1 are listed on our Part Details page. You can also find images and similar parts to L78M05CDT-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78M05CDT-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78M05CDT-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78M05CDT-1 fall under?
The L78M05CDT-1 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78M05CDT-1 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78M05CDT-1 you can contact the distributor directly for product support, shipping queries etc.
Is the L78M05CDT-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78M05CDT-1 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for L78M05CDT-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78M05CDT-1 often in real-time on the comparison pages.
What if I can't find stock of L78M05CDT-1?
You can fill out our help required form which you can use to request a quote for L78M05CDT-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.