Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 10V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Linear Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 78 |
Device Marking | L78M05CDT |
IC Generic Number | 78M05 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +150°C |
Output Current Max | 0.5A |
Output Voltage Max | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 10V |
Supply Voltage Max | 20V |
Supply Voltage Min | 7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Fixed |
IC: voltage regulator | Transfer Multisort Elektronik |
V REG 0.5A +5.0V, SMD, 78M05, DPAK3 | element14 |
Where can I find additional details, specifications and documents for a L78M05CDT?
Additional datasheets, footprints and schematics for L78M05CDT are listed on our Part Details page. You can also find images and similar parts to L78M05CDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78M05CDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78M05CDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78M05CDT fall under?
The L78M05CDT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78M05CDT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78M05CDT you can contact the distributor directly for product support, shipping queries etc.
Is the L78M05CDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78M05CDT have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for L78M05CDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78M05CDT often in real-time on the comparison pages.
What if I can't find stock of L78M05CDT?
You can fill out our help required form which you can use to request a quote for L78M05CDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.