Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
5,525
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
4,301
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
33
in stock
|
Buy Now | |
element14
from US$0.33
|
33
in stock
|
Buy Now | |
Farnell
from US$0.31
|
30
in stock
|
Buy Now | |
Avnet Silica
-
|
1,650
in stock
|
Buy Now | |
EBV Elektronik
-
|
250
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 10V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 7805 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
Accuracy % | 2% |
Base Number | 78 |
IC Generic Number | 78M05 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 2% |
Output Current Max | 0.5A |
Output Voltage Max | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 10V |
Supply Voltage Max | 20V |
Supply Voltage Min | 7V |
Termination Type | Through Hole |
Voltage Regulator Type | Fixed |
L78M Series 500 mA 5 V Three Terminal Positive Voltage LDO Regulator - TO-220 | Future Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
Standard Regulator Pos 5V 0.5A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
Voltage Regulator 5V 0.5A TO220 | RS |
V Reg 0.5A +5.0V, 78M05, To-220-3 | Newark Electronics |
V REG 0.5A +5.0V, 78M05, TO-220-3 | element14 |
Where can I find additional details, specifications and documents for a L78M05ABV?
Additional datasheets, footprints and schematics for L78M05ABV are listed on our Part Details page. You can also find images and similar parts to L78M05ABV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78M05ABV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78M05ABV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78M05ABV fall under?
The L78M05ABV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78M05ABV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78M05ABV you can contact the distributor directly for product support, shipping queries etc.
Is the L78M05ABV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78M05ABV have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet America, RS and Newark Electronics have stock available or on a lead time for L78M05ABV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78M05ABV often in real-time on the comparison pages.
What if I can't find stock of L78M05ABV?
You can fill out our help required form which you can use to request a quote for L78M05ABV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.