Status: | Unknown |
---|---|
Series: | 7833 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.10
|
230,000
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
32,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
22,006
in stock
|
Buy Now | |
element14
from US$0.24
|
19,902
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
18,617
in stock
|
Buy Now | |
Farnell
from US$0.17
|
18,602
in stock
|
Buy Now | |
RS
from US$0.15
|
9,550
in stock
|
Buy Now | |
Micros
from US$0.14
|
2,230
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
1,767
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fixed Output Voltage Nom. | 3.3V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 8.3V |
Input Voltage Max | 30V |
Product Range | 7833 Voltage Regulators |
Output Current | 100mA |
Output Type | Fixed |
Linear Regulator Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Max | 3.3V |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 8.3V |
L78L Series 100 mA 3.3 V Positive Voltage Regulator Surface Mount - SOT-89 | Future Electronics |
Linear Voltage Regulator, Fixed, Positive Output, 30 V, 3.3 V, 100 mA, 3 Pins, SOT-89 | Avnet America |
IC: voltage regulator | Transfer Multisort Elektronik |
IC, V REG, 3.3V, SMD | element14 |
Ic, V Reg, 3.3V, Smd | Newark Electronics |
Voltage Regulator 3.3V 0.1A SOT89 | RS |
ST Linear Fixed Voltage Regulator, 3.3V, 100mA, SOT-89 | Distrelec |
Where can I find additional details, specifications and documents for a L78L33ACUTR?
Additional datasheets, footprints and schematics for L78L33ACUTR are listed on our Part Details page. You can also find images and similar parts to L78L33ACUTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78L33ACUTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L33ACUTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78L33ACUTR fall under?
The L78L33ACUTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78L33ACUTR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78L33ACUTR you can contact the distributor directly for product support, shipping queries etc.
Is the L78L33ACUTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78L33ACUTR have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, element14 and Newark Electronics have stock available or on a lead time for L78L33ACUTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78L33ACUTR often in real-time on the comparison pages.
What if I can't find stock of L78L33ACUTR?
You can fill out our help required form which you can use to request a quote for L78L33ACUTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.