Status: | Unknown |
---|---|
Series: | 7833 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
3,775
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
422,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
300,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
300,000
in stock
|
Buy Now | |
element14
from US$0.28
|
26,687
in stock
|
Buy Now | |
Farnell
from US$0.26
|
26,687
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
5,943
in stock
|
Buy Now | |
Micros
from US$0.12
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
2,485
in stock
|
Buy Now | |
Avnet Silica
-
|
912,500
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 8.3V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 7833 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 8.3V |
L78L Series 100 mA 3.3 V Positive Voltage Regulator Surface Mount - SOT-89 | Future Electronics |
Power Management Rohs Compliant: Yes |Stmicroelectronics L78L33ABUTR | Newark Electronics |
Standard Regulator Pos 3.3V 0.1A 4-Pin(3+Tab) SOT-89 T/R | Avnet America |
VOLT REG, 3.3V, 0.1, -40 TO 125DEG C | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
Voltage Regulator 3.3V 0.1A SOT89 | RS |
ST LDO Voltage Regulator 3.3V 100mA SOT-89 | Distrelec |
Where can I find additional details, specifications and documents for a L78L33ABUTR?
Additional datasheets, footprints and schematics for L78L33ABUTR are listed on our Part Details page. You can also find images and similar parts to L78L33ABUTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78L33ABUTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L33ABUTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78L33ABUTR fall under?
The L78L33ABUTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78L33ABUTR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78L33ABUTR you can contact the distributor directly for product support, shipping queries etc.
Is the L78L33ABUTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78L33ABUTR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for L78L33ABUTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78L33ABUTR often in real-time on the comparison pages.
What if I can't find stock of L78L33ABUTR?
You can fill out our help required form which you can use to request a quote for L78L33ABUTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.