Status: | Unknown |
---|---|
Series: | 7815 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
No stock
|
Buy Now | |
RS
from US$0.12
|
7,700
in stock
|
Buy Now | |
Schukat Electronic
from US$0.08
|
6,300
in stock
|
Buy Now | |
Micros
from US$0.08
|
1,198
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
960
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 23V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 15V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7815 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Nom. | 15V |
Primary Input Voltage | 23V |
L78L15ACD13TR, LDO Voltage Regulators | RS |
U-Reg +15V 0,1A SO8 | Schukat Electronic |
Positive Voltage Regulator, 15V, 100mA, 5%, 1.7V dropout, 0÷125°C | Micros |
IC: voltage regulator | Transfer Multisort Elektronik |
Linear Voltreg Reg, 15V, 0.1A, Soic-8 | Newark Electronics |
L78L Series 100 mA 15 V Positive Voltage LDO Regulator Surface Mount - SOIC-8 | Future Electronics |
Standard Regulator Pos 15V 0.1A 8-Pin SO N T/R | Avnet America |
V REG, 1.7VDO, 0.1A, 15V, 5%, 8SOIC | element14 |
Where can I find additional details, specifications and documents for a L78L15ACD13TR?
Additional datasheets, footprints and schematics for L78L15ACD13TR are listed on our Part Details page. You can also find images and similar parts to L78L15ACD13TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78L15ACD13TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L15ACD13TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78L15ACD13TR fall under?
The L78L15ACD13TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78L15ACD13TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78L15ACD13TR you can contact the distributor directly for product support, shipping queries etc.
Is the L78L15ACD13TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78L15ACD13TR have stock available?
Authorised distributors including RS, Schukat Electronic, Micros, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for L78L15ACD13TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78L15ACD13TR often in real-time on the comparison pages.
What if I can't find stock of L78L15ACD13TR?
You can fill out our help required form which you can use to request a quote for L78L15ACD13TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.