Status: | Unknown |
---|---|
Series: | 7812 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
4,925
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
157,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
20,694
in stock
|
Buy Now | |
element14
from US$0.29
|
20,694
in stock
|
Buy Now | |
Farnell
from US$0.28
|
20,694
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
2,815
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
2,360
in stock
|
Buy Now | |
Avnet Silica
-
|
90,000
in stock
|
Buy Now |
Fixed Output Voltage Nom. | 12V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 19V |
Input Voltage Max | 35V |
Product Range | 7812 Voltage Regulators |
Output Current | 100mA |
Output Type | Fixed |
Linear Regulator Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Max | 12V |
Output Voltage Nom. | 12V |
Primary Input Voltage | 19V |
L78L Series 100 mA 12 V Positive Voltage LDO Regulator Surface Mount - SOT-89 | Future Electronics |
Ic, Reg Ldo, 12V, 100Ma, Sot89 | Newark Electronics |
IC, REG LDO, 12V, 100MA, SOT89 | element14 |
Voltage Regulator 12V 0.1A SOT89 | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Standard Regulator Pos 12V 0.1A 4-Pin(3+Tab) SOT-89 T/R | Avnet America |
ST LDO Voltage Regulator 12V 100mA SOT-89 | Distrelec |
Where can I find additional details, specifications and documents for a L78L12ACUTR?
Additional datasheets, footprints and schematics for L78L12ACUTR are listed on our Part Details page. You can also find images and similar parts to L78L12ACUTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78L12ACUTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L12ACUTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78L12ACUTR fall under?
The L78L12ACUTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78L12ACUTR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78L12ACUTR you can contact the distributor directly for product support, shipping queries etc.
Is the L78L12ACUTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78L12ACUTR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for L78L12ACUTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78L12ACUTR often in real-time on the comparison pages.
What if I can't find stock of L78L12ACUTR?
You can fill out our help required form which you can use to request a quote for L78L12ACUTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.