Status: | Unknown |
---|---|
Series: | 9V 100mA Linear Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.14 |
47
|
Buy Now | |
Transfer Multisort Elektronik | US$0.20 |
2,694
|
Buy Now | |
Newark Electronics | US$0.06 |
1,103
|
Buy Now | |
element14 | US$0.16 |
1,103
|
Buy Now | |
Farnell | US$0.15 |
1,103
|
Buy Now | |
Avnet Silica | - |
12,500
|
Buy Now | |
RS | US$0.11 |
-
|
Buy Now | |
Avnet America | US$0.15 |
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 15V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 9V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 9V 100mA Linear Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
IC: voltage regulator | Transfer Multisort Elektronik |
Linear Volt Reg, 9V, 0.1A, To-92-3 | Newark Electronics |
LINEAR VOLT REG, 9V, 0.1A, TO-92-3 | element14 |
L78L Series 100 mA 9 V Positive Voltage LDO Regulator Through Hole - TO-92 | Future Electronics |
Standard Regulator Pos 9V 0.1A 3-Pin TO-92 Bag | Avnet Silica |
Voltage Regulator 9V 0.1A TO-92 | RS |
Where can I find additional details, specifications and documents for a L78L09ABZ?
Additional datasheets, footprints and schematics for L78L09ABZ are listed on our Part Details page. You can also find images and similar parts to L78L09ABZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78L09ABZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L09ABZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78L09ABZ fall under?
The L78L09ABZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78L09ABZ when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78L09ABZ you can contact the distributor directly for product support, shipping queries etc.
Is the L78L09ABZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78L09ABZ have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for L78L09ABZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78L09ABZ often in real-time on the comparison pages.
What if I can't find stock of L78L09ABZ?
You can fill out our help required form which you can use to request a quote for L78L09ABZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.