Status: | Unknown |
---|---|
Series: | 7809 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
No stock
|
Buy Now | |
Future Electronics
from US$0.21
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
3,988
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
3,618
in stock
|
Buy Now | |
element14
from US$0.24
|
3,618
in stock
|
Buy Now | |
Farnell
from US$0.24
|
3,618
in stock
|
Buy Now | |
Avnet Silica
-
|
45,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 15V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 9V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 7809 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Nom. | 9V |
Primary Input Voltage | 15V |
L78L Series 9 V 100 mA Surface Mount Positive Voltage LDO Regulator - SOT-89 | Future Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
Linear Voltreg Reg, 9V, 0.1A, Sot-89-3 | Newark Electronics |
LINEAR VOLTREG REG, 9V, 0.1A, SOT-89-3 | element14 |
Standard Regulator Pos 9V 0.1A 4-Pin(3+Tab) SOT-89 T/R | Avnet Silica |
Voltage Regulator 9V 0.1A SOT-89 | RS |
Where can I find additional details, specifications and documents for a L78L09ABUTR?
Additional datasheets, footprints and schematics for L78L09ABUTR are listed on our Part Details page. You can also find images and similar parts to L78L09ABUTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78L09ABUTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L09ABUTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78L09ABUTR fall under?
The L78L09ABUTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78L09ABUTR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78L09ABUTR you can contact the distributor directly for product support, shipping queries etc.
Is the L78L09ABUTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78L09ABUTR have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for L78L09ABUTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78L09ABUTR often in real-time on the comparison pages.
What if I can't find stock of L78L09ABUTR?
You can fill out our help required form which you can use to request a quote for L78L09ABUTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.