Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
36,530
in stock
|
Buy Now | |
element14
from US$0.16
|
28,197
in stock
|
Buy Now | |
Farnell
from US$0.15
|
28,197
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
15,543
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
1,790
in stock
|
Buy Now | |
Avnet Silica
-
|
272,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,500
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 10V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7805 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Nom. | 5V |
Primary Input Voltage | 10V |
Linear Volt Reg, 5V, 0.1A, Soic-8 | Newark Electronics |
LINEAR VOLTREG REG, 5V, 0.1A, SOIC-8 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
5V 100mA Voltage Regulator SOIC8 | RS |
L78L Series 100 mA 5 V Output SMT Three Terminal Voltage Regulator - SOIC-8 | Future Electronics |
ST LDO Voltage Regulator 5V 100mA SO-8 | Distrelec |
Standard Regulator Pos 5V 0.1A 8-Pin SO N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a L78L05CD13TR?
Additional datasheets, footprints and schematics for L78L05CD13TR are listed on our Part Details page. You can also find images and similar parts to L78L05CD13TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78L05CD13TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L05CD13TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78L05CD13TR fall under?
The L78L05CD13TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78L05CD13TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78L05CD13TR you can contact the distributor directly for product support, shipping queries etc.
Is the L78L05CD13TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78L05CD13TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for L78L05CD13TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78L05CD13TR often in real-time on the comparison pages.
What if I can't find stock of L78L05CD13TR?
You can fill out our help required form which you can use to request a quote for L78L05CD13TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.