Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
2,375
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
390,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
18,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.08
|
14,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
5,175
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
3,445
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,612
in stock
|
Buy Now | |
element14
from US$0.17
|
2,612
in stock
|
Buy Now | |
Farnell
from US$0.15
|
2,612
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
1,180
in stock
|
Buy Now | |
Avnet Silica
-
|
42,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Fixed Output Voltage Nom. | 5V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | - |
Input Voltage Max | 30V |
Product Range | 7805 Voltage Regulators |
Output Current | 100mA |
Output Type | Fixed |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 5% |
Base Number | 78 |
No. of Outputs | 1Outputs |
Output Voltage Nom. | 5V |
Primary Input Voltage | 10V |
Termination Type | Through Hole |
Voltage Regulator Type | 3-Terminal Fixed Positive |
L78L Series 100 mA 5 V Three Terminal Positive Voltage LDO Regulator - TO-92 | Future Electronics |
Standard Regulator Pos 5V 0.1A 3-Pin TO-92 T/R | Avnet America |
U-Reg +5V 0,1 A TO92 | Schukat Electronic |
IC: voltage regulator | Transfer Multisort Elektronik |
Linear Volt Reg, 5V, 0.1A, To-92-3 Rohs Compliant: Yes |Stmicroelectronics L78L05ACZTR | Newark Electronics |
LINEAR VOLT REG, 5V, 0.1A, TO-92-3 | element14 |
Standard Regulator 5V 0.1A TO-92 | RS |
ST LDO Voltage Regulator 5V 100mA TO-92 | Distrelec |
Where can I find additional details, specifications and documents for a L78L05ACZTR?
Additional datasheets, footprints and schematics for L78L05ACZTR are listed on our Part Details page. You can also find images and similar parts to L78L05ACZTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78L05ACZTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L05ACZTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78L05ACZTR fall under?
The L78L05ACZTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78L05ACZTR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78L05ACZTR you can contact the distributor directly for product support, shipping queries etc.
Is the L78L05ACZTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78L05ACZTR have stock available?
Authorised distributors including Future Electronics, Avnet America, Schukat Electronic, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for L78L05ACZTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78L05ACZTR often in real-time on the comparison pages.
What if I can't find stock of L78L05ACZTR?
You can fill out our help required form which you can use to request a quote for L78L05ACZTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.