Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.08
|
71,418
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
51,700
in stock
|
Buy Now | |
element14
from US$0.12
|
26,521
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
26,501
in stock
|
Buy Now | |
Farnell
from US$0.09
|
26,501
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
21,307
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
4,055
in stock
|
Buy Now | |
RS
from US$0.34
|
2,244
in stock
|
Buy Now | |
Jameco Electronics
from US$0.10
|
466
in stock
|
Buy Now | |
Avnet Silica
-
|
127,500
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now |
Fixed Output Voltage Nom. | 5V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 7V |
Input Voltage Max | 30V |
Product Range | 7805 Voltage Regulators |
Output Current | 100mA |
Output Type | Fixed |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 5% |
Base Number | 78 |
No. of Outputs | 1Outputs |
Output Voltage Nom. | 5V |
Primary Input Voltage | 10V |
Termination Type | Through Hole |
Voltage Regulator Type | 3-Terminal Fixed Positive |
L78L Series 100 mA 5 V Output Three Terminal Positive Voltage Regulator- TO-92 | Future Electronics |
U-Reg +5V 0,1A TO92 | Schukat Electronic |
IC, V REG, 5V | element14 |
Ic, V Reg, 5V | Newark Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
ST L78l05ACZ 0.1A +5V Voltage Regulator | Rapid Electronics |
Linear voltage regulator,L78L05ACZ 5V | RS |
Standard Regulator Pos 5V 0.1A 3-Pin TO-92 Bag | Avnet Silica |
Where can I find additional details, specifications and documents for a L78L05ACZ?
Additional datasheets, footprints and schematics for L78L05ACZ are listed on our Part Details page. You can also find images and similar parts to L78L05ACZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78L05ACZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L05ACZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78L05ACZ fall under?
The L78L05ACZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78L05ACZ when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78L05ACZ you can contact the distributor directly for product support, shipping queries etc.
Is the L78L05ACZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78L05ACZ have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, element14, Newark Electronics and Farnell have stock available or on a lead time for L78L05ACZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78L05ACZ often in real-time on the comparison pages.
What if I can't find stock of L78L05ACZ?
You can fill out our help required form which you can use to request a quote for L78L05ACZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.