Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0323
|
890,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
282,500
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
282,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
246,600
in stock
|
Buy Now | |
Micros
from US$0.07
|
135,237
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
58,452
in stock
|
Buy Now | |
element14
from US$0.09
|
57,900
in stock
|
Buy Now | |
Farnell
from US$0.07
|
52,900
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
2,851
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
2,280
in stock
|
Buy Now | |
RS
from US$0.13
|
1,400
in stock
|
Buy Now | |
Avnet Silica
-
|
295,000
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 10V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7805 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Output Voltage Max | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 10V |
L78L Series 100 mA 5 V Three Terminal Positive Voltage Regulator - SOIC-8 | Future Electronics |
Power Management Rohs Compliant: Yes |Stmicroelectronics L78L05ACD13TR. | Newark Electronics |
Standard Regulator Pos 5V 0.1A 8-Pin SO N T/R | Avnet America |
U-Reg +5V 0,1A SO8 | Schukat Electronic |
Positive Voltage Regulator | Micros |
IC: voltage regulator | Transfer Multisort Elektronik |
V REG, 1.7VDO, 0.1A, 5V, 5%, 8SOIC | element14 |
ST Linear Fixed Voltage Regulator, 5V, 100mA, SOIC | Distrelec |
ST L78l05ACD 5V 100mA SMD V.reg | Rapid Electronics |
Voltage Regulator 5V 0.1A SOIC8 | RS |
Where can I find additional details, specifications and documents for a L78L05ACD13TR?
Additional datasheets, footprints and schematics for L78L05ACD13TR are listed on our Part Details page. You can also find images and similar parts to L78L05ACD13TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78L05ACD13TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L05ACD13TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78L05ACD13TR fall under?
The L78L05ACD13TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78L05ACD13TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78L05ACD13TR you can contact the distributor directly for product support, shipping queries etc.
Is the L78L05ACD13TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78L05ACD13TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Schukat Electronic and Micros have stock available or on a lead time for L78L05ACD13TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78L05ACD13TR often in real-time on the comparison pages.
What if I can't find stock of L78L05ACD13TR?
You can fill out our help required form which you can use to request a quote for L78L05ACD13TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.