Status: | Unknown |
---|---|
Series: | 7824 Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 33V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | 24V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Linear Regulator Case Style | TO-3 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7824 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +150°C |
Output Voltage Max | 25V |
Output Voltage Min | 23V |
Output Voltage Nom. | 24V |
Primary Input Voltage | 33V |
Supply Voltage Max | 38V |
Supply Voltage Min | 28V |
Voltage Regulator Type | Fixed Voltage |
IC, REG LDO, 24V, 1.5A, TO3 | Farnell |
Linear Voltage Regulator, 24V, To-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a L7824CT?
Additional datasheets, footprints and schematics for L7824CT are listed on our Part Details page. You can also find images and similar parts to L7824CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7824CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7824CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7824CT fall under?
The L7824CT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7824CT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7824CT you can contact the distributor directly for product support, shipping queries etc.
Is the L7824CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7824CT have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for L7824CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7824CT often in real-time on the comparison pages.
What if I can't find stock of L7824CT?
You can fill out our help required form which you can use to request a quote for L7824CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.