L7818CV-DG Power Management ICs - PMIC by STMicroelectronics

LINEAR VOLT REGU FIXED 18V/0.5A TO220

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.29
3,147
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.20
42,000
in stock
Buy Now
Logo for element14
element14
from US$0.29
3,147
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.34
2,960
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Fixed Output Voltage Nom. 18V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Input Voltage Min 26V
Input Voltage Max 35V
Output Current 500mA
Output Type Fixed
MSL -

Alternative Descriptions

L7818 Series 18 V 1.5 A Fixed Positive Voltage Regulator Ics - TO-220-3 | Future Electronics
LINEAR VOLTAGE REG, 18V, 0 TO 125DEG C | element14
IC: voltage regulator | Transfer Multisort Elektronik
Linear Volt Regu, Fixed, 18V/0.5A, To220 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L7818CV-DG?

Additional datasheets, footprints and schematics for L7818CV-DG are listed on our Part Details page. You can also find images and similar parts to L7818CV-DG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L7818CV-DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7818CV-DG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L7818CV-DG fall under?

The L7818CV-DG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to L7818CV-DG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L7818CV-DG you can contact the distributor directly for product support, shipping queries etc.

Is the L7818CV-DG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for L7818CV-DG have stock available?

Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for L7818CV-DG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L7818CV-DG often in real-time on the comparison pages.

What if I can't find stock of L7818CV-DG?

You can fill out our help required form which you can use to request a quote for L7818CV-DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay