Status: | Unknown |
---|---|
Series: | 7815 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.22
|
1,050
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
29,438
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
29,438
in stock
|
Buy Now | |
Schukat Electronic
from US$0.18
|
21,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
2,878
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
1,521
in stock
|
Buy Now | |
Micros
from US$0.24
|
900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
287
in stock
|
Buy Now | |
RS
from US$0.40
|
128
in stock
|
Buy Now | |
Avnet Silica
-
|
182,550
in stock
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Farnell
from US$0.24
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 23V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 15V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7815 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 7815 |
Device Marking | L7815CV |
IC Generic Number | 7815 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +150°C |
Operating Voltage Tolerance + | 4% |
Output Voltage Max | 15V |
Output Voltage Nom. | 15V |
Primary Input Voltage | 23V |
Supply Voltage Max | 30V |
Supply Voltage Min | 18.5V |
Voltage Regulator Type | Positive Fixed |
L7815 Series 1.5 A 15 V Fixed Output Three Terminal Voltage Regulator - TO-220 | Future Electronics |
Power Management Rohs Compliant: Yes |Stmicroelectronics L7815CV. | Newark Electronics |
Standard Regulator Pos 15V 1.5A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
U-Reg +15V 1A TO220 | Schukat Electronic |
IC: voltage regulator | Transfer Multisort Elektronik |
ST Linear Fixed Voltage Regulator, 15V, 1.5A, TO-220 | Distrelec |
Positive Voltage Regulator, 15V, 1.5A, 4%, 2V dropout, 0÷150°C | Micros |
ST L7815CV 1A +15V Voltage Regulator | Rapid Electronics |
TO220 voltage regulator,L7815CV 15V 1.5A | RS |
IC, V REG +15V, 7815, TO-220-3 | element14 |
Where can I find additional details, specifications and documents for a L7815CV?
Additional datasheets, footprints and schematics for L7815CV are listed on our Part Details page. You can also find images and similar parts to L7815CV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7815CV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7815CV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7815CV fall under?
The L7815CV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7815CV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7815CV you can contact the distributor directly for product support, shipping queries etc.
Is the L7815CV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7815CV have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for L7815CV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7815CV often in real-time on the comparison pages.
What if I can't find stock of L7815CV?
You can fill out our help required form which you can use to request a quote for L7815CV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.