Status: | Unknown |
---|---|
Series: | 7815 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
75
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
31,124
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
2,936
in stock
|
Buy Now | |
element14
from US$0.38
|
2,806
in stock
|
Buy Now | |
Farnell
from US$0.36
|
2,806
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
826
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
145
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,500
in stock
|
Buy Now | |
Avnet Silica
-
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now |
Fixed Output Voltage Nom. | 15V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 23V |
Input Voltage Max | 35V |
Product Range | 7815 Voltage Regulators |
Output Current | 1.5A |
Output Type | Fixed |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 7815 |
Device Marking | L7815ACV |
Dropout Voltage Vdo | 2V |
IC Generic Number | 7815 |
LDO Regulator Case Style | TO-220 |
No. of Outputs | 1Outputs |
Operating Voltage Tolerance + | 2% |
Output Voltage Nom. | 15V |
Primary Input Voltage | 23V |
Supply Voltage Max | 30V |
Supply Voltage Min | 17.9V |
Termination Type | Through Hole |
Voltage Regulator Type | Precision |
L7815 Series 1.5 A 15 V Fixed Output Three Terminal Voltage Regulator - TO-220 | Future Electronics |
Ldo Voltage Regulator, 1.5A, 15V, To-220-3 | Newark Electronics |
IC, VOLTAGE REG, 15V, 1.5A, TO220-3 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
ST Linear Fixed Voltage Regulator 15V 1.5A TO-220AB | Distrelec |
Voltage Regulator 15V 1A TO220 | RS |
Standard Regulator Pos 15V 1.5A 3-Pin(3+Tab) TO-220 Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a L7815ACV?
Additional datasheets, footprints and schematics for L7815ACV are listed on our Part Details page. You can also find images and similar parts to L7815ACV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7815ACV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7815ACV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7815ACV fall under?
The L7815ACV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7815ACV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7815ACV you can contact the distributor directly for product support, shipping queries etc.
Is the L7815ACV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7815ACV have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for L7815ACV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7815ACV often in real-time on the comparison pages.
What if I can't find stock of L7815ACV?
You can fill out our help required form which you can use to request a quote for L7815ACV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.