Status: | Unknown |
---|---|
Series: | 7812 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.22 |
500
|
Buy Now | |
Future Electronics | US$0.14 |
118,450
|
Buy Now | |
element14 | US$0.28 |
49,337
|
Buy Now | |
Newark Electronics | US$0.30 |
39,713
|
Buy Now | |
Farnell | US$0.27 |
39,713
|
Buy Now | |
Schukat Electronic | US$0.16 |
11,100
|
Buy Now | |
Transfer Multisort Elektronik | US$0.34 |
7,881
|
Buy Now | |
Avnet America | US$0.25 |
6,325
|
Buy Now | |
Distrelec | US$0.26 |
4,806
|
Buy Now | |
Rapid Electronics | US$0.45 |
422
|
Buy Now | |
Avnet Silica | - |
157,850
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 19V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7812 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Device Marking | L7812CV |
IC Generic Number | 7812 |
No. of Outputs | 1Outputs |
Output Voltage Max | 12V |
Voltage Regulator Type | Positive Fixed |
L7812 Series 1.5 A 12 V Three Terminal Positive Voltage Regulator - TO-220 | Future Electronics |
IC, V REG +12V, 7812, TO-220-3 | element14 |
Ic, V Reg +12V, 7812, To-220-3 | Newark Electronics |
U-Reg +12V 1A TO220 | Schukat Electronic |
IC: voltage regulator | Transfer Multisort Elektronik |
Linear Voltage Regulator, Fixed, Positive Output, 35 V, 12 V, 1.5 A, 3 Pins, TO-220 | Avnet America |
ST Linear Fixed Voltage Regulator, 12V, 1.5A, TO-220 | Distrelec |
TO220 voltage regulator,L7812CV 12V 1.5A | RS |
ST L7812CV +12V 1A Voltage Regulator | Rapid Electronics |
Where can I find additional details, specifications and documents for a L7812CV?
Additional datasheets, footprints and schematics for L7812CV are listed on our Part Details page. You can also find images and similar parts to L7812CV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7812CV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7812CV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7812CV fall under?
The L7812CV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7812CV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7812CV you can contact the distributor directly for product support, shipping queries etc.
Is the L7812CV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7812CV have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Schukat Electronic have stock available or on a lead time for L7812CV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7812CV often in real-time on the comparison pages.
What if I can't find stock of L7812CV?
You can fill out our help required form which you can use to request a quote for L7812CV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.