Status: | Unknown |
---|---|
Series: | 7809 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
1,460
in stock
|
Buy Now | |
element14
from US$0.31
|
79,967
in stock
|
Buy Now | |
Farnell
from US$0.26
|
79,567
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
983
in stock
|
Buy Now | |
Micros
from US$0.28
|
800
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Fixed Output Voltage Nom. | 9V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 15V |
Input Voltage Max | 35V |
Product Range | 7809 Voltage Regulators |
Output Current | 1.5A |
Output Type | Fixed |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 7809 |
Device Marking | L7809CV |
IC Generic Number | 7809 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +150°C |
Operating Voltage Tolerance + | 4% |
Output Voltage Max | 9V |
Output Voltage Nom. | 9V |
Primary Input Voltage | 15V |
Supply Voltage Max | 23V |
Supply Voltage Min | 11.5V |
Termination Type | Through Hole |
Voltage Regulator Type | Precision |
IC, V REG +9.0V, 7809, TO-220-3 | element14 |
Standard Regulator 9V 1.5A | RS |
ST Linear Fixed Voltage Regulator, 9V, 1.5A, TO-220 | Distrelec |
Positive Voltage Regulator, 9V, 1.5A, 4%, 2V dropout, 0÷150°CL7809CV | Micros |
L7809 Series 1.5 A 9 V Three Terminal Positive Voltage Regulator - TO-220 | Future Electronics |
Linear Voltage Regulator, 9V, 3-To-220 | Newark Electronics |
Where can I find additional details, specifications and documents for a L7809CV?
Additional datasheets, footprints and schematics for L7809CV are listed on our Part Details page. You can also find images and similar parts to L7809CV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7809CV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7809CV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7809CV fall under?
The L7809CV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7809CV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7809CV you can contact the distributor directly for product support, shipping queries etc.
Is the L7809CV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7809CV have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and Micros have stock available or on a lead time for L7809CV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7809CV often in real-time on the comparison pages.
What if I can't find stock of L7809CV?
You can fill out our help required form which you can use to request a quote for L7809CV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.