Status: | Unknown |
---|---|
Series: | 7808 Voltage Regulators |
RoHS: | Unknown |
Fixed Output Voltage Nom. | 8V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 14V |
Input Voltage Max | 35V |
Product Range | 7808 Voltage Regulators |
Output Current | 1.5A |
Output Type | Fixed |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 2% |
Base Number | 7808 |
IC Generic Number | 7808 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 2% |
Output Voltage Max | 8V |
Output Voltage Nom. | 8V |
Primary Input Voltage | 14V |
Supply Voltage Max | 23V |
Supply Voltage Min | 10.6V |
Termination Type | Through Hole |
Voltage Regulator Type | Precision |
IC, V REG 1A +8.0V, 7808, TO-220-3 | Farnell |
Linear Voltage Regulator, To-220-3 | Newark Electronics |
ST Linear Fixed Voltage Regulator 8V 1.5A TO-220AB | Distrelec |
Voltage Regulator 8V 1A TO220 | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
L7808 Series 1.5 A 8 V Three Terminal Positive Voltage Regulator - TO-220 | Future Electronics |
Where can I find additional details, specifications and documents for a L7808ABV?
Additional datasheets, footprints and schematics for L7808ABV are listed on our Part Details page. You can also find images and similar parts to L7808ABV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7808ABV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7808ABV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7808ABV fall under?
The L7808ABV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7808ABV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7808ABV you can contact the distributor directly for product support, shipping queries etc.
Is the L7808ABV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7808ABV have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Distrelec and RS have stock available or on a lead time for L7808ABV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7808ABV often in real-time on the comparison pages.
What if I can't find stock of L7808ABV?
You can fill out our help required form which you can use to request a quote for L7808ABV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.