Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
3,000
in stock
|
Buy Now | |
element14
from US$0.54
|
1,420
in stock
|
Buy Now | |
Farnell
from US$0.44
|
1,420
in stock
|
Buy Now | |
Future Electronics
from US$0.67
|
450
in stock
|
Buy Now | |
Micros
from US$0.59
|
200
in stock
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 10V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7805 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
Output Voltage Nom. | 5V |
IC: voltage regulator | Transfer Multisort Elektronik |
LINEAR VOLT REG, 5V, 1.5A, TO-220FP-3 | element14 |
L7805 Series 1.5 A 5 V Three Terminal Voltage Regulator - TO-220FP | Future Electronics |
FIXED POS. VOLTAGE REGUL. 5V 1,5A 2% | Micros |
Voltage Regulator 5V 1A TO220FP | RS |
Linear Volt Reg, 5V, 1.5A, To-220Fp-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a L7805ACP?
Additional datasheets, footprints and schematics for L7805ACP are listed on our Part Details page. You can also find images and similar parts to L7805ACP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7805ACP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7805ACP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7805ACP fall under?
The L7805ACP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7805ACP when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7805ACP you can contact the distributor directly for product support, shipping queries etc.
Is the L7805ACP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7805ACP have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Future Electronics and Micros have stock available or on a lead time for L7805ACP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7805ACP often in real-time on the comparison pages.
What if I can't find stock of L7805ACP?
You can fill out our help required form which you can use to request a quote for L7805ACP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.