Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.23 |
1,100
|
Buy Now | |
Future Electronics | US$0.25 |
91,700
|
Buy Now | |
Transfer Multisort Elektronik | US$0.35 |
17,603
|
Buy Now | |
Avnet America | US$0.25 |
3,201
|
Buy Now | |
element14 | US$0.28 |
3,083
|
Buy Now | |
Newark Electronics | US$0.30 |
2,568
|
Buy Now | |
Farnell | US$0.27 |
2,568
|
Buy Now | |
Micros | US$0.21 |
1,722
|
Buy Now | |
Schukat Electronic | US$0.20 |
1,000
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 10V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 7805 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
Accuracy % | 2% |
Base Number | 7805 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Max | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 10V |
Supply Voltage Max | 35V |
Supply Voltage Min | 7.5V |
Termination Type | Through Hole |
Voltage Regulator Type | 3-Terminal Fixed Positive |
L7805 Series 1.5 A 5 V Three Terminal Positive Voltage Regulator - TO-220 | Future Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
Standard Regulator Pos 5V 1.5A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
IC, V REG, 5V | element14 |
Ic, V Reg, 5V | Newark Electronics |
Positive Voltage Regulator, 5V, 1.5A, 2%, 2V dropout, -40÷125°C | Micros |
Voltage Regulator 5V 1A TO220 | RS |
U-Reg +5V 1,5A TO220 | Schukat Electronic |
Where can I find additional details, specifications and documents for a L7805ABV?
Additional datasheets, footprints and schematics for L7805ABV are listed on our Part Details page. You can also find images and similar parts to L7805ABV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7805ABV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7805ABV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7805ABV fall under?
The L7805ABV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7805ABV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7805ABV you can contact the distributor directly for product support, shipping queries etc.
Is the L7805ABV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7805ABV have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet America, element14 and Newark Electronics have stock available or on a lead time for L7805ABV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7805ABV often in real-time on the comparison pages.
What if I can't find stock of L7805ABV?
You can fill out our help required form which you can use to request a quote for L7805ABV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.