Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | TV Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Clamp |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | Nickel |
Contact Plating | Silver Plated Contacts |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Body Plating | Nickel |
Coaxial Type | UR202 UR 203 |
Connector Mounting Orientation | Cable |
External Length / Height | 33.3mm |
Material | Nickel |
RF COAXIAL, TV, STRAIGHT PLUG, 75OHM | element14 |
Where can I find additional details, specifications and documents for a L734/P/NI?
Additional datasheets, footprints and schematics for L734/P/NI are listed on our Part Details page. You can also find images and similar parts to L734/P/NI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L734/P/NI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L734/P/NI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L734/P/NI fall under?
The L734/P/NI is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to L734/P/NI when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L734/P/NI you can contact the distributor directly for product support, shipping queries etc.
Is the L734/P/NI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L734/P/NI have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for L734/P/NI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L734/P/NI often in real-time on the comparison pages.
What if I can't find stock of L734/P/NI?
You can fill out our help required form which you can use to request a quote for L734/P/NI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.