Status: | Active |
---|---|
Series: | L6986 |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.81
|
No stock
|
Buy Now | |
Future Electronics
from US$1.70
|
5,000
in stock
|
Buy Now | |
element14
from US$2.09
|
1,882
in stock
|
Buy Now | |
Farnell
from US$1.73
|
1,882
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
65
in stock
|
Buy Now | |
Avnet Silica
-
|
22,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$1.82
|
-
|
Buy Now |
2 A DC output current |
4 V to 38 V operating input voltage |
Low consumption mode or low noise mode |
30 μA IQ at light load (LCM VOUT = 3.3 V) |
8 μA IQ-SHTDWN |
Adjustable fSW (250 kHz - 2 MHz) |
Output voltage adjustable from 0.85 V to VIN |
Embedded output voltage supervisor |
Synchronization |
Adjustable soft-start time |
Internal current limiting |
Overvoltage protection |
Output voltage sequencing |
Peak current mode architecture |
RDSON HS = 180 mΩ, RDSON LS = 150 mΩ |
Thermal shutdown |
Product Specifications |
---|
DS9980 38 V, 2 A synchronous step-down switching regulator with 30 μA quiescent current |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Brochures |
---|
Electric vehicle (EV) ecosystem |
L6986 Series 38 V 2 A Step Down Switching Regulator - HPSSOP-16 | Future Electronics |
DC/DC CONV, BUCK, 2MHZ, HTSSOP-16 | element14 |
Dc/Dc Conv, Sync Buck, 2Mhz, 150Deg C | Newark Electronics |
Conv DC-DC Single-OUT Step Down 4V to 38V 16-Pin HTSSOP T/R | Avnet Silica |
STMicroelectronics, L6986TR | RS |
Where can I find additional details, specifications and documents for a L6986TR?
Additional datasheets, footprints and schematics for L6986TR are listed on our Part Details page. You can also find images and similar parts to L6986TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6986TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6986TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6986TR fall under?
The L6986TR is listed under Power Management > DC-DC Switching Converters > Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to L6986TR when available in the Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6986TR you can contact the distributor directly for product support, shipping queries etc.
Is the L6986TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6986TR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for L6986TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6986TR often in real-time on the comparison pages.
What if I can't find stock of L6986TR?
You can fill out our help required form which you can use to request a quote for L6986TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.