Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 8Pins |
Output Current | 800mA |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 1.4MHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 6928 |
Frequency | 1.4MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Output Current Max | 0.8A |
Output Voltage | 5.5V |
Primary Input Voltage | 3.6V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
IC, STEP DOWN REG SYNC, SMD, TSSOP8 | element14 |
Where can I find additional details, specifications and documents for a L6928D?
Additional datasheets, footprints and schematics for L6928D are listed on our Part Details page. You can also find images and similar parts to L6928D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6928D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6928D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6928D fall under?
The L6928D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to L6928D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6928D you can contact the distributor directly for product support, shipping queries etc.
Is the L6928D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6928D have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for L6928D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6928D often in real-time on the comparison pages.
What if I can't find stock of L6928D?
You can fill out our help required form which you can use to request a quote for L6928D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.