Status: | Active |
---|---|
Series: | L6920DC |
RoHS: | Compliant |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.45
|
7,840
in stock
|
Buy Now | |
element14
from US$1.43
|
9,185
in stock
|
Buy Now | |
Chip One Stop
from US$1.19
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
-
|
Buy Now | |
Future Electronics
from US$1.38
|
-
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1.23V reference voltage available |
Switching frequency up to 1MHz |
Reverse battery protection |
Low battery voltage detection |
0.8V start up input voltage |
Internal synchronous rectifier |
Up to 5.5V operating input voltage |
3.3V and 5V fixed output voltages |
550mA minimum input current limit |
Adjustable output voltage from 1.8V to 5.5V |
Product Specifications |
---|
DS4813 Synchronous rectifier step up converter |
Application Notes |
---|
AN2206 Designing with L6920DB, high efficiency syncronous rectifier step-up converter |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Design Notes & Tips |
---|
DT0013 L6920 as LED driver for flashlight |
DN0013 Very low-noise, high-efficiency DC-DC conversion circuit |
DC/DC CONV, SYNC BOOST, 1MHZ, MSOP-8 | element14 |
Dc/Dc Conv, Sync Boost, 1Mhz, Msop-8 | Newark Electronics |
MSOP/TSSOP 8 BODY3.00 PITCH0.65 | Future Electronics |
Conv DC-DC Single Step Up 0.8V to 5.5V 8-Pin MSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a L6920DCTR?
Additional datasheets, footprints and schematics for L6920DCTR are listed on our Part Details page. You can also find images and similar parts to L6920DCTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6920DCTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6920DCTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6920DCTR fall under?
The L6920DCTR is listed under Power Management > DC-DC Switching Converters > Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to L6920DCTR when available in the Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6920DCTR you can contact the distributor directly for product support, shipping queries etc.
Is the L6920DCTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6920DCTR have stock available?
Authorised distributors including element14, Chip One Stop, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for L6920DCTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6920DCTR often in real-time on the comparison pages.
What if I can't find stock of L6920DCTR?
You can fill out our help required form which you can use to request a quote for L6920DCTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.