Status: | Active |
---|---|
Series: | L6902 |
RoHS: | Compliant |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.62
|
1,251
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.37
|
5,131
in stock
|
Buy Now | |
Newark Electronics
from US$2.30
|
4,907
in stock
|
Buy Now | |
element14
from US$1.98
|
4,907
in stock
|
Buy Now | |
Farnell
from US$1.87
|
4,907
in stock
|
Buy Now | |
Distrelec
from US$3.29
|
10
in stock
|
Buy Now | |
Avnet Silica
-
|
22,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,200
in stock
|
Buy Now | |
RS
from US$2.42
|
-
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now |
Up to 1 A output current |
Operating input voltage from 8 V to 36 V |
Precise 3.3 V (±2%) reference voltage |
5 % output current accuracy |
Output voltage adjustable from 1.235 V to 34 V |
250 kHz internally fixed frequency |
Voltage feedforward |
Zero load current operation |
Adjustable current limit |
Protection against feedback Disconnection |
Thermal shutdown |
Product Specifications |
---|
DS2033 Up to 1 A switching regulator with adjustable current limit |
Application Notes |
---|
AN2129 Dimming of super high brightness LEDs with L6902D |
AN1941 Low Voltage LED Driver Using L6920D, L4971 and L6902D |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Brochures |
---|
Electric vehicle (EV) ecosystem |
IC: driver | Transfer Multisort Elektronik |
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 8V-36Vin, 1.235V-34Vout, 1Aout, Soic-8 Rohs Compliant: Yes |Stmicroelectronics L6902D | Newark Electronics |
SWITCHING REGULATOR, 1A, 34V, 8SO | element14 |
L6902D Series 8 V to 36 V 1 A Surface Mount Switching Voltage Regulator - SOIC-8 | Future Electronics |
ST Switching Regulator IC, SO-8, 1A | Distrelec |
Conv DC-DC Single Step Down 8V to 36V 8-Pin SO N Tube | Avnet Silica |
Sw. Regulator 1A 275KHz Step-Down | RS |
Where can I find additional details, specifications and documents for a L6902D?
Additional datasheets, footprints and schematics for L6902D are listed on our Part Details page. You can also find images and similar parts to L6902D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6902D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6902D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6902D fall under?
The L6902D is listed under Power Management > DC-DC Switching Converters > Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to L6902D when available in the Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6902D you can contact the distributor directly for product support, shipping queries etc.
Is the L6902D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6902D have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for L6902D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6902D often in real-time on the comparison pages.
What if I can't find stock of L6902D?
You can fill out our help required form which you can use to request a quote for L6902D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.