Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.36
|
6,731
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
8,393
in stock
|
Buy Now | |
element14
from US$1.37
|
6,731
in stock
|
Buy Now | |
Chip One Stop
from US$1.16
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.94
|
313
in stock
|
Buy Now | |
Distrelec
from US$3.18
|
42
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
700
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now |
IC Function | High Voltage Resonant Controller |
---|---|
Supply Voltage Min | 8.85V |
Supply Voltage Max | 16V |
IC Package Type | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 6599 |
Device Type | Power |
Digital IC Case | SOIC |
Driver Case Style | SOIC |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +150°C |
Output Sink Current | 800mA |
Output Sink Current Min | 800mA |
Output Source Current Max | 300mA |
Output Source Current Min | 300mA |
Output Voltage | 600V |
Supply Voltage Range | 8.85V to 16V |
Termination Type | Surface Mount Device |
High Volt Resonant Ctrl, -40 To 150Deg C | Newark Electronics |
CONTROLLER, RESONANT, HI VOLT, SMD | element14 |
IC: driver | Transfer Multisort Elektronik |
ST PWM Controller, SO-16, Tube, 16V | Distrelec |
Soft Sw PWM Cntrlr 1-OUT PH SHIFT RES 500KHz 16-Pin SO N Tube | Avnet Silica |
L6599 Series 5 mA 500 kHz Surface Mount PWM Controller - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a L6599D?
Additional datasheets, footprints and schematics for L6599D are listed on our Part Details page. You can also find images and similar parts to L6599D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6599D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6599D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6599D fall under?
The L6599D is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to L6599D when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6599D you can contact the distributor directly for product support, shipping queries etc.
Is the L6599D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6599D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for L6599D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6599D often in real-time on the comparison pages.
What if I can't find stock of L6599D?
You can fill out our help required form which you can use to request a quote for L6599D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.