Status: | Active |
---|---|
Series: | L6599A |
RoHS: | Compliant |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.22
|
2,783
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
2,910
in stock
|
Buy Now | |
element14
from US$1.29
|
2,783
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.47
|
2
in stock
|
Buy Now | |
Avnet Silica
-
|
1,350
in stock
|
Buy Now | |
EBV Elektronik
-
|
150
in stock
|
Buy Now | |
Future Electronics
from US$1.13
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
Distrelec
from US$3.19
|
-
|
Buy Now |
50% duty cycle, variable frequency control of resonant half bridge |
High-accuracy oscillator |
Up to 500 kHz operating frequency |
Two-level OCP: frequency-shift and latched shutdown |
Interface with PFC controller |
Latched disable input |
Burst mode operation at light load |
Input for power-ON/OFF sequencing or brownout protection |
Non-linear soft-start for monotonic output voltage rise |
600 V-rail compatible high-side gate driver with integrated bootstrap diode and high dv/dt immunity |
-300/800 mA high-side and low-side gate drivers with UVLO pull-down |
DIP16, SO16N package |
Product Specifications |
---|
DS6027 Improved high-voltage resonant controller |
Design Notes & Tips |
---|
DT0009 Speed up development of the L6699 with the L6599A and flexible PCB layout |
Presentations |
---|
Primary side regulation controllers portfolio |
Brochures |
---|
Power Management Guide |
Resonant Controller, -40 To 150Deg C | Newark Electronics |
RESONANT CONTROLLER, NSOIC-16 | element14 |
IC: driver | Transfer Multisort Elektronik |
Controller 16-Pin SO N Tube | Avnet Silica |
L6599A Series 16 V 3.5 mA Improved High-Voltage Resonant Controller - SO16N | Future Electronics |
ST PWM Controller, SO-16, Tube, 16V | Distrelec |
Where can I find additional details, specifications and documents for a L6599AD?
Additional datasheets, footprints and schematics for L6599AD are listed on our Part Details page. You can also find images and similar parts to L6599AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6599AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6599AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6599AD fall under?
The L6599AD is listed under Power Management > AC-DC Converters > Digital and Resonant Controllers.
Can I view similar or alternative parts?
You can view similar parts to L6599AD when available in the Digital and Resonant Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6599AD you can contact the distributor directly for product support, shipping queries etc.
Is the L6599AD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6599AD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for L6599AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6599AD often in real-time on the comparison pages.
What if I can't find stock of L6599AD?
You can fill out our help required form which you can use to request a quote for L6599AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.