L6566BH AC-DC Converters by STMicroelectronics

Multi-mode controller for SMPS

Status: Active
Series: L6566BH
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The L6566BH is an extremely versatile current-mode primary controller IC, specifically designed for high-performance offline flyback converters running off rectified 3-phase input lines. It is also suited to single-stage, single-switch, input-current-shaping converters (single-stage PFC) for applications that must comply with EN61000-3-2 or JEITA-MITI regulations. Both fixed-frequency (FF) and quasi-resonant (QR) operation are supported. The user can choose either of the two depending on application needs. The device features an externally programmable oscillator: it defines the converter switching frequency in FF mode and the maximum allowed switching frequency in QR mode. When FF operation is selected, the ICs work as a standard current-mode controller with a maximum duty cycle limited to 70% min. The oscillator frequency can be modulated to mitigate EMI emissions. QR operation, when selected, occurs at heavy load and is achieved through a transformer demagnetization sensing input that triggers MOSFET turn-on. Under some conditions, ZVS (zero-voltage switching) can be achieved. The converter’s power capability rise with the mains voltage is compensated by line voltage feedforward. At medium and light load, as the QR operating frequency equals the oscillator frequency, a function (valley skipping) is activated to prevent further frequency rise and keep the operation as close to ZVS as possible. With either FF or QR operation, at very light load the ICs enter a controlled burst-mode operation that, along with the built-in, non-dissipative, high-voltage startup circuit and the low quiescent current, helps keep the consumption from the mains low and meet energy saving recommendations. An innovative adaptive UVLO helps minimize the issues related to the fluctuations of the self-supply voltage due to transformer parasites. The protection functions included in this device are: not-latched input undervoltage (brownout), output OVP (auto-restart or latch-mode selectable), a first-level OCP with delayed shutdown to protect the system during overload or short-circuit conditions (auto-restart or latch-mode selectable), and a second-level OCP that is invoked when the transformer saturates or there is a short-circuit of the secondary diode. A latched disable input allows easy implementation of OTP with an external NTC, while an internal shutdown prevents IC overheating. Programmable soft-start, leading-edge blanking on the current sense input for greater noise immunity, slope compensation (in FF mode only), and a shutdown function for externally controlled burst-mode operation or remote ON/OFF control complete the features of this device.

Where to Buy

Prices starting from US$0.68

Distributor Stock
Logo for RS
RS
from US$1.89
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
800
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
50
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.92
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.89
-
Buy Now
Logo for Farnell
Farnell
from US$0.68
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Selectable multimode operation: fixed frequency or quasi-resonant
On-board 840 V high voltage startup
Advanced light load management
Low quiescent current (< 3 mA)
Adaptive UVLO
Line feedforward for constant power capability vs. mains voltage
Pulse-by-pulse OCP, shutdown on overload (latched or auto-restart)
Transformer saturation detection
Programmable frequency modulation for EMI reduction
Latched or auto-restart OVP
Brownout protection
-600/+800 mA totem pole gate driver with active pull-down during UVLO
SO16N package

Alternative Descriptions

Current Mode PWM Controller 800mA 16-Pin SO N Tube | Avnet Silica
PWM Controller,SMPS 800mA SO16N | RS
L6566 Series 23 V 4.6 mA SMPS Multi-Mode Controller Surface Mount - SOIC-16N | Future Electronics
SMPS CONTROLLER, 23V, SOIC-16 | Farnell
Power Conversion |Stmicroelectronics L6566BH | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L6566BH?

Additional datasheets, footprints and schematics for L6566BH are listed on our Part Details page. You can also find images and similar parts to L6566BH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L6566BH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6566BH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L6566BH fall under?

The L6566BH is listed under Power Management > AC-DC Converters > PWM Controllers.

Can I view similar or alternative parts?

You can view similar parts to L6566BH when available in the PWM Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L6566BH you can contact the distributor directly for product support, shipping queries etc.

Is the L6566BH RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for L6566BH have stock available?

Authorised distributors including Avnet Silica, EBV Elektronik, RS, Future Electronics and Avnet America have stock available or on a lead time for L6566BH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L6566BH often in real-time on the comparison pages.

What if I can't find stock of L6566BH?

You can fill out our help required form which you can use to request a quote for L6566BH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay