Status: | Active |
---|---|
Series: | L6566B |
RoHS: | Compliant |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.70
|
830
in stock
|
Buy Now | |
Future Electronics
from US$0.83
|
21,820
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.42
|
274
in stock
|
Buy Now | |
Avnet Silica
-
|
1,600
in stock
|
Buy Now | |
EBV Elektronik
-
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
-
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
element14
from US$1.50
|
-
|
Buy Now | |
Farnell
from US$0.95
|
-
|
Buy Now |
Latched or autorestart OVP |
Programmable frequency modulation for EMI reduction |
-600/+800 mA totem pole gate driver with active pull-down during UVLO |
Brownout protection |
SO16N package |
Pulse-by-pulse OCP, shutdown on overload (latched or autorestart) |
Line feedforward for constant power capability vs. mains voltage |
Selectable multi-mode operation: fixed frequency or quasi-resonant |
Advanced light load management |
On-board 700 V high-voltage start-up |
Adaptive UVLO |
Transformer saturation detection |
Low quiescent current (< 3 mA) |
Product Specifications |
---|
DS5412 Multi-mode controller for SMPS |
Application Notes |
---|
AN3089 19 V - 65 W quasi-resonant flyback adapter using L6566B and TSM1014 |
AN4248 60 W PSU design details for water purifier system |
Design Notes & Tips |
---|
DT0118 A Procedure for Restoring Bootloader Functionality to the STNRG388A |
Application Notes for related Tools & Software |
---|
AN4604 Evaluation board for the SEA01 constant voltage and current controller with online digital trimming |
Presentations |
---|
Primary side regulation controllers portfolio |
L6566B Series 23 V 75% 300 kHz Multi-Mode Controller for SMPS - SO16N | Future Electronics |
Multi-mode controller for SMPS, L6566B | RS |
IC: driver | Transfer Multisort Elektronik |
Current Mode PWM Controller 800mA 16-Pin SO N Tube | Avnet Silica |
Pwm Ctrl, -25 To 125Deg C | Newark Electronics |
PWM CONTROLLER, 300KHZ, -0.6/0.8A, 16SO | Farnell |
Where can I find additional details, specifications and documents for a L6566B?
Additional datasheets, footprints and schematics for L6566B are listed on our Part Details page. You can also find images and similar parts to L6566B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6566B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6566B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6566B fall under?
The L6566B is listed under Power Management > AC-DC Converters > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to L6566B when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6566B you can contact the distributor directly for product support, shipping queries etc.
Is the L6566B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6566B have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Avnet Silica and EBV Elektronik have stock available or on a lead time for L6566B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6566B often in real-time on the comparison pages.
What if I can't find stock of L6566B?
You can fill out our help required form which you can use to request a quote for L6566B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.