Status: | Active |
---|---|
Series: | L6565 |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
1,003
in stock
|
Buy Now | |
element14
from US$0.50
|
1,003
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.80
|
197
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
TV/MONITOR SMPS |
BLUE ANGEL, ENERGY STAR, ENERGY 2000 COMPLIANT |
DIGITAL CONSUMER |
AC-DC ADAPTERS/CHARGERS |
PRINTERS, FAX MACHINES, PHOTOCOPIERS AND SCANNERS |
1% PRECISION (@ Tj = 25ËšC) INTERNAL REFERENCE VOLTAGE |
DISABLE FUNCTION (ON/OFF CONTROL) |
QUASI-RESONANT (QR) ZERO-VOLTAGE-SWITCHING (ZVS) TOPOLOGY |
FREQUENCY FOLDBACK FOR OPTIMUM STANDBY EFFICIENCY |
LINE FEED FORWARD TO DELIVER CONSTANT POWER vs. MAINS CHANGE |
ULTRA-LOW START-UP (< 70µA) AND QUIESCENT CURRENT (< 3.5mA) |
±400mA TOTEM POLE GATE DRIVER WITH UVLO PULL-DOWN |
PULSE-BY-PULSE & HICCUP-MODE OCP |
Product Specifications |
---|
DS2176 Quasi-resonant SMPS controller |
Design Notes & Tips |
---|
DT0118 A Procedure for Restoring Bootloader Functionality to the STNRG388A |
Presentations |
---|
Primary side regulation controllers portfolio |
QUASI-RESONANT SMPS CTRL, 18V, MINIDIP-8 | element14 |
IC: driver | Transfer Multisort Elektronik |
Pwm Ctrl, -40 To 150Deg C | Newark Electronics |
L6565 Series Quasi Resonant Zero Voltage Switching SMPS Controller - DIP-8 | Future Electronics |
Current Mode PWM Controller 400mA 8-Pin Mini-PDIP | Avnet America |
Where can I find additional details, specifications and documents for a L6565N?
Additional datasheets, footprints and schematics for L6565N are listed on our Part Details page. You can also find images and similar parts to L6565N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6565N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6565N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6565N fall under?
The L6565N is listed under Power Management > AC-DC Converters > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to L6565N when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6565N you can contact the distributor directly for product support, shipping queries etc.
Is the L6565N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6565N have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for L6565N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6565N often in real-time on the comparison pages.
What if I can't find stock of L6565N?
You can fill out our help required form which you can use to request a quote for L6565N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.