Status: | Active |
---|---|
Series: | L6565 |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
No stock
|
Buy Now | |
Future Electronics
from US$0.44
|
280,000
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
1,825
in stock
|
Buy Now | |
Avnet Silica
-
|
37,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
-
|
Buy Now | |
element14
from US$0.71
|
-
|
Buy Now |
TV/MONITOR SMPS |
BLUE ANGEL, ENERGY STAR, ENERGY 2000 COMPLIANT |
DIGITAL CONSUMER |
AC-DC ADAPTERS/CHARGERS |
PRINTERS, FAX MACHINES, PHOTOCOPIERS AND SCANNERS |
1% PRECISION (@ Tj = 25ËšC) INTERNAL REFERENCE VOLTAGE |
DISABLE FUNCTION (ON/OFF CONTROL) |
QUASI-RESONANT (QR) ZERO-VOLTAGE-SWITCHING (ZVS) TOPOLOGY |
FREQUENCY FOLDBACK FOR OPTIMUM STANDBY EFFICIENCY |
LINE FEED FORWARD TO DELIVER CONSTANT POWER vs. MAINS CHANGE |
ULTRA-LOW START-UP (< 70µA) AND QUIESCENT CURRENT (< 3.5mA) |
±400mA TOTEM POLE GATE DRIVER WITH UVLO PULL-DOWN |
PULSE-BY-PULSE & HICCUP-MODE OCP |
Product Specifications |
---|
DS2176 Quasi-resonant SMPS controller |
Design Notes & Tips |
---|
DT0118 A Procedure for Restoring Bootloader Functionality to the STNRG388A |
Presentations |
---|
Primary side regulation controllers portfolio |
L6565 Series 10.3 to 18 V Surface Mount Quasi-Resonant SMPS Controller - SOIC-8 | Future Electronics |
Current Mode PWM Controller 400mA 8-Pin SO N T/R | Avnet America |
Ind. & Power Conv. Rohs Compliant: Yes |Stmicroelectronics L6565DTR | Newark Electronics |
QUASI-RESONANT SMPS CONTROLLER, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a L6565DTR?
Additional datasheets, footprints and schematics for L6565DTR are listed on our Part Details page. You can also find images and similar parts to L6565DTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6565DTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6565DTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6565DTR fall under?
The L6565DTR is listed under Power Management > AC-DC Converters > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to L6565DTR when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6565DTR you can contact the distributor directly for product support, shipping queries etc.
Is the L6565DTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6565DTR have stock available?
Authorised distributors including Future Electronics, Avnet America, Chip One Stop, Avnet Silica and EBV Elektronik have stock available or on a lead time for L6565DTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6565DTR often in real-time on the comparison pages.
What if I can't find stock of L6565DTR?
You can fill out our help required form which you can use to request a quote for L6565DTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.