Status: | Active |
---|---|
Series: | L6562A |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
2,465
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
237,500
in stock
|
Buy Now | |
element14
from US$0.51
|
3,019
in stock
|
Buy Now | |
Farnell
from US$0.51
|
3,019
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
42,500
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
-
|
Buy Now |
1% (@ TJ = 25°C) internal reference voltage |
Disable function on E/A input |
DIP-8/SO-8 packages |
Proprietary multiplier design for minimum THD |
Ultra-low (30µA) Start-up current |
Very accurate adjustable output overvoltage protection |
Digital leading-edge blanking on current sense |
-600/+800mA totem pole gate driver with active pull-down during UVLO and voltage clamp |
Low (2.5mA) quiescent current |
Product Specifications |
---|
DS5105 Transition-mode PFC controller |
User Manuals |
---|
UM0670 80 W offline LED driver with PFC |
Application Notes for related Tools & Software |
---|
AN2838 35 W wide-range high power factor flyback converter evaluation board using the L6562A |
AN2983 Constant current inverse buck LED driver using L6562A |
Presentations |
---|
Power Factor Corrector controllers portfolio |
L6562 Series 22.5 V 5 mA 4 Output Current Mode PFC Controller - SOIC-8 | Future Electronics |
PFC CONTROLLER, TM, 22.5V, SOIC-8 | element14 |
Power Factor Correction CONTRLR 0.03mA 8-Pin SO N T/R | Avnet America |
Transition-mode PFC Controller | RS |
Pfc Controller, Tm, 22.5V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a L6562ADTR?
Additional datasheets, footprints and schematics for L6562ADTR are listed on our Part Details page. You can also find images and similar parts to L6562ADTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6562ADTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6562ADTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6562ADTR fall under?
The L6562ADTR is listed under Power Management > AC-DC Converters > PFC Controllers.
Can I view similar or alternative parts?
You can view similar parts to L6562ADTR when available in the PFC Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6562ADTR you can contact the distributor directly for product support, shipping queries etc.
Is the L6562ADTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6562ADTR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for L6562ADTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6562ADTR often in real-time on the comparison pages.
What if I can't find stock of L6562ADTR?
You can fill out our help required form which you can use to request a quote for L6562ADTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.