Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
4,201
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
4,201
in stock
|
Buy Now | |
element14
from US$0.65
|
4,201
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
1,003
in stock
|
Buy Now | |
Avnet Silica
-
|
1,100
in stock
|
Buy Now | |
Distrelec
from US$0.96
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
UVLO | - |
---|---|
Supply Voltage Min | 11V |
Supply Voltage Max | 18V |
Startup Current | 50µA |
Operating Supply Current | 4mA |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Duty Cycle (%) | - |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 6561 |
Device Marking | L6561D |
IC Generic Number | 6561 |
Input Voltage Max | 18V |
Operating Temperature Range | -40°C to +150°C |
Output Current Max | 90µA |
Pfc 90Ua Start + Disable, Smd, 6561 | Newark Electronics |
PFC 90UA START + DISABLE, SMD, 6561 | element14 |
Power Factor Correction CONTRLR 0.05mA 8-Pin SO N Tube | Avnet America |
ST PFC IC, SO-8, Tube, 650mW, 50uA | Distrelec |
Where can I find additional details, specifications and documents for a L6561D?
Additional datasheets, footprints and schematics for L6561D are listed on our Part Details page. You can also find images and similar parts to L6561D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6561D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6561D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6561D fall under?
The L6561D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to L6561D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6561D you can contact the distributor directly for product support, shipping queries etc.
Is the L6561D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6561D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for L6561D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6561D often in real-time on the comparison pages.
What if I can't find stock of L6561D?
You can fill out our help required form which you can use to request a quote for L6561D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.