Status: | Active |
---|---|
Series: | L6506 |
RoHS: | Compliant |
Prices starting from US$2.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.47
|
58
in stock
|
Buy Now | |
element14
from US$2.32
|
834
in stock
|
Buy Now | |
Farnell
from US$2.52
|
834
in stock
|
Buy Now | |
Schukat Electronic
from US$3.00
|
765
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.18
|
296
in stock
|
Buy Now | |
Newark Electronics
from US$3.09
|
-
|
Buy Now | |
Future Electronics
from US$2.16
|
-
|
Buy Now |
N/A |
Product Specifications |
---|
DS0083 CURRENT CONTROLLER FOR STEPPING MOTORS |
Application Notes |
---|
AN235 Stepper motor driving |
AN469 Using the L6506 for current control of stepping motors |
Design Notes & Tips |
---|
DN0006 A high power stepper motor driver |
DT0003 Implementing fast decay mode chopping using the L6506 |
DT0002 Reducing torque variation in half step drive |
Presentations |
---|
An introduction to electric motors |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
STEPPER MOTOR CONTROL, 6506, DIP18 | element14 |
Stepper Motor Dr.+Sense 10V DIP18 | Schukat Electronic |
IC: driver | Transfer Multisort Elektronik |
Stepper motor controller,L6506 DIP18 | RS |
Stepper Motor Control, 6506, Dip18 | Newark Electronics |
L6506 Series 7 V 2.75 mA 4 Output Current Controller Stepping Motor - DIP-18 | Future Electronics |
Where can I find additional details, specifications and documents for a L6506?
Additional datasheets, footprints and schematics for L6506 are listed on our Part Details page. You can also find images and similar parts to L6506 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6506 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6506 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6506 fall under?
The L6506 is listed under Motor Drivers > Stepper Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6506 when available in the Stepper Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6506 you can contact the distributor directly for product support, shipping queries etc.
Is the L6506 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6506 have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, Transfer Multisort Elektronik and RS have stock available or on a lead time for L6506.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6506 often in real-time on the comparison pages.
What if I can't find stock of L6506?
You can fill out our help required form which you can use to request a quote for L6506 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.