Status: | Active |
---|---|
Series: | L6498 |
RoHS: | Compliant |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.19
|
4,177
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
4,177
in stock
|
Buy Now | |
element14
from US$1.29
|
4,177
in stock
|
Buy Now | |
Chip One Stop
from US$0.93
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$1.10
|
-
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transient withstand voltage 600 V |
dV/dt immunity ± 50 V/ns in full temperature range |
Driver current capability: 2 A source typ. at 25 °C 2.5 A sink typ. at 25 °C |
2 A source typ. at 25 °C |
2.5 A sink typ. at 25 °C |
Short propagation delay: 85 ns |
Switching times 25 ns rise/fall with 1 nF load |
3.3 V, 5 V TTL/CMOS inputs with hysteresis |
Integrated bootstrap diode |
Interlocking function |
UVLO on both high-side and low-side sections |
Compact and simplified layout |
Bill of material reduction |
Flexible, easy and fast design |
Gate Driver, High/Low Side, 2.5A, Soic-8 | Newark Electronics |
GATE DRIVER, HIGH/LOW SIDE, 2.5A, SOIC-8 | element14 |
L6498 Series 20 V 2 A High Voltage High and Low-Side Gate Driver - SOIC-8 | Future Electronics |
MOSFET and Power Driver 2.5A Single Hi/Lo Side Non-Inverting 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a L6498DTR?
Additional datasheets, footprints and schematics for L6498DTR are listed on our Part Details page. You can also find images and similar parts to L6498DTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6498DTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6498DTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6498DTR fall under?
The L6498DTR is listed under Power Management > Gate Drivers > High Voltage Half Bridge Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6498DTR when available in the High Voltage Half Bridge Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6498DTR you can contact the distributor directly for product support, shipping queries etc.
Is the L6498DTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6498DTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for L6498DTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6498DTR often in real-time on the comparison pages.
What if I can't find stock of L6498DTR?
You can fill out our help required form which you can use to request a quote for L6498DTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.