Status: | Active |
---|---|
Series: | L6470 |
RoHS: | Compliant |
Prices starting from US$4.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.00
|
418
in stock
|
Buy Now | |
Future Electronics
from US$5.83
|
19,800
in stock
|
Buy Now | |
Newark Electronics
from US$8.07
|
6,245
in stock
|
Buy Now | |
element14
from US$6.56
|
6,245
in stock
|
Buy Now | |
Farnell
from US$6.23
|
6,245
in stock
|
Buy Now | |
Avnet America
from US$5.22
|
1,800
in stock
|
Buy Now | |
Avnet Asia
from US$4.39
|
1,800
in stock
|
Buy Now | |
Avnet Silica
-
|
600
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Operating voltage: 8 - 45 V |
7.0 A out peak current (3.0 A r.m.s.) |
Low RDS(on)Power MOSFETs |
Programmable speed profile and positioning |
Programmable power MOS slew rate |
Up to 1/128 microstepping |
Sensorless stall detection |
SPI interface |
Low quiescent and standby currents |
Programmable non-dissipative overcurrent protection on high and low-side |
Two-levels of overtemperature protection |
Product Specifications |
---|
DS6582 Fully integrated microstepping motor driver with motion engine and SPI |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
L6470PD Series 45 V Dual Full Bridge dSPIN Microstepping Motor Driver-POWERSO-36 | Future Electronics |
Motor Driver, Stepper, Powerso-36 | Newark Electronics |
MOTOR DRIVER, STEPPER, POWERSO-36 | element14 |
Microstepping Motor Driver 3.3V 36-Pin PowerSO T/R | Avnet America |
STMicroelectronics, L6470PDTR | RS |
Where can I find additional details, specifications and documents for a L6470PDTR?
Additional datasheets, footprints and schematics for L6470PDTR are listed on our Part Details page. You can also find images and similar parts to L6470PDTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6470PDTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6470PDTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6470PDTR fall under?
The L6470PDTR is listed under Motor Drivers > Stepper Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6470PDTR when available in the Stepper Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6470PDTR you can contact the distributor directly for product support, shipping queries etc.
Is the L6470PDTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6470PDTR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for L6470PDTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6470PDTR often in real-time on the comparison pages.
What if I can't find stock of L6470PDTR?
You can fill out our help required form which you can use to request a quote for L6470PDTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.