Status: | Active |
---|---|
Series: | L6470 |
RoHS: | Compliant |
Prices starting from US$3.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.41
|
2,460
in stock
|
Buy Now | |
element14
from US$5.75
|
37,053
in stock
|
Buy Now | |
Farnell
from US$5.44
|
37,053
in stock
|
Buy Now | |
Newark Electronics
from US$4.66
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$4.11
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$4.46
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$3.52
|
2,605
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating voltage: 8 - 45 V |
7.0 A out peak current (3.0 A r.m.s.) |
Low RDS(on)Power MOSFETs |
Programmable speed profile and positioning |
Programmable power MOS slew rate |
Up to 1/128 microstepping |
Sensorless stall detection |
SPI interface |
Low quiescent and standby currents |
Programmable non-dissipative overcurrent protection on high and low-side |
Two-levels of overtemperature protection |
Product Specifications |
---|
DS6582 Fully integrated microstepping motor driver with motion engine and SPI |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
MOTOR DRIVER, STEPPER, HTSSOP-28 | element14 |
Ind. & Power Conv. Rohs Compliant: Yes |Stmicroelectronics L6470HTR | Newark Electronics |
L6470H Series 45V Dual Full Bridge dSPIN Microstepping Motor Driver - HTSSOP-28 | Future Electronics |
Microstepping Motor Driver 3.3V 28-Pin HTSSOP T/R | Avnet America |
ST L6470HTR | RS |
Where can I find additional details, specifications and documents for a L6470HTR?
Additional datasheets, footprints and schematics for L6470HTR are listed on our Part Details page. You can also find images and similar parts to L6470HTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6470HTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6470HTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6470HTR fall under?
The L6470HTR is listed under Motor Drivers > Stepper Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6470HTR when available in the Stepper Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6470HTR you can contact the distributor directly for product support, shipping queries etc.
Is the L6470HTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6470HTR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for L6470HTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6470HTR often in real-time on the comparison pages.
What if I can't find stock of L6470HTR?
You can fill out our help required form which you can use to request a quote for L6470HTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.