Status: | Active |
---|---|
Series: | L6386E |
RoHS: | Compliant |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.34
|
1,975
in stock
|
Buy Now | |
Future Electronics
from US$0.85
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.10
|
113
in stock
|
Buy Now | |
Distrelec
from US$1.61
|
17
in stock
|
Buy Now | |
Avnet Silica
-
|
1,150
in stock
|
Buy Now | |
EBV Elektronik
-
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
element14
from US$0.97
|
-
|
Buy Now | |
Farnell
from US$0.82
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
High voltage rail up to 600 V |
dV/dt immunity ± 50 V/nsec in full temperature range |
Driver current capability: 400 mA source 650 mA sink |
400 mA source |
650 mA sink |
Switching times 50/30 nsec rise/fall with 1 nF load |
CMOS/TTL Schmitt trigger inputs with hysteresis and pull-down |
Undervoltage lockout on lower and upper driving section |
Integrated bootstrap diode |
Outputs in phase with inputs |
Product Specifications |
---|
DS5521 High voltage high and low-side driver |
Application Notes |
---|
AN994 L638xE application guide |
AN1299 L638xE tricks and tips |
High and Low Side Driver, L6386ED | RS |
L6386 Series Dual 400 mA 125 O High Voltage High and Low Side Driver - SOIC-14 | Future Electronics |
IC: driver | Transfer Multisort Elektronik |
ST High Voltage High and Low-Side Driver , SO-14, 18V | Distrelec |
MOSFET DRVR 600V 0.65A 2-OUT Hi/Lo Side Half Brdg Non-Inv 14-Pin SOIC Tube | Avnet Silica |
DRIVER, MOSFET, IGBT, 600V, 0.65A, 14SO | Farnell |
Mosfet/Igbt Driver, High/Low Side, Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a L6386ED?
Additional datasheets, footprints and schematics for L6386ED are listed on our Part Details page. You can also find images and similar parts to L6386ED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6386ED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6386ED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6386ED fall under?
The L6386ED is listed under Power Management > Gate Drivers > High Voltage Half Bridge Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6386ED when available in the High Voltage Half Bridge Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6386ED you can contact the distributor directly for product support, shipping queries etc.
Is the L6386ED RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6386ED have stock available?
Authorised distributors including RS, Future Electronics, Transfer Multisort Elektronik, Distrelec and Avnet Silica have stock available or on a lead time for L6386ED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6386ED often in real-time on the comparison pages.
What if I can't find stock of L6386ED?
You can fill out our help required form which you can use to request a quote for L6386ED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.