Status: | Active |
---|---|
Series: | L6386AD |
RoHS: | Compliant |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.16
|
260
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.77
|
44
in stock
|
Buy Now | |
Distrelec
from US$1.55
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
4
in stock
|
Buy Now | |
Avnet Silica
-
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
element14
from US$0.76
|
-
|
Buy Now | |
Farnell
from US$0.74
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High voltage rail up to 600 V |
dV/dt immunity ± 50 V/nsec in full temperature range |
Driver current capability 400 mA source 650 mA sink |
400 mA source |
650 mA sink |
Switching times 50/30 nsec rise/fall with 1 nF load |
CMOS/TTL Schmitt trigger inputs with hysteresis and pull-down |
Undervoltage lockout on lower and upper driving section |
Integrated bootstrap diode |
Outputs in phase with inputs |
MOSFET Driver 600V 0.65A High/Low Side | RS |
IC: driver | Transfer Multisort Elektronik |
ST High Voltage High and Low-Side Driver , SO-14, 17V | Distrelec |
Mosfet Driver, Half Bridge, Soic-14 | Newark Electronics |
MOSFET DRVR 600V 0.65A 2-OUT Hi/Lo Side Non-Inv 14-Pin SOIC Tube | Avnet Silica |
N-Channel 600 V 400mA/650mA Surface Mount High Voltage Gate Driver - SO-14 | Future Electronics |
MOSFET DRIVER, HALF BRIDGE, SOIC-14 | element14 |
Where can I find additional details, specifications and documents for a L6386AD?
Additional datasheets, footprints and schematics for L6386AD are listed on our Part Details page. You can also find images and similar parts to L6386AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6386AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6386AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6386AD fall under?
The L6386AD is listed under Power Management > Gate Drivers > High Voltage Half Bridge Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6386AD when available in the High Voltage Half Bridge Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6386AD you can contact the distributor directly for product support, shipping queries etc.
Is the L6386AD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6386AD have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Newark Electronics and Avnet Silica have stock available or on a lead time for L6386AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6386AD often in real-time on the comparison pages.
What if I can't find stock of L6386AD?
You can fill out our help required form which you can use to request a quote for L6386AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.