Status: | Unknown |
---|---|
Series: | L6382 Series |
RoHS: | Unknown |
Ballast Controller Type | PFC/Ballast Controller |
---|---|
Supply Voltage Min | 14V |
Supply Voltage Max | 17V |
Controller IC Case Style | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | L6382 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
IC Function | Power Management IC |
IC Package Type | SOIC |
Power Management 20-Pin SO Tube | Avnet America |
PMU, MICROCONTROLLED BALLAST, SOIC-20 | Farnell |
Where can I find additional details, specifications and documents for a L6382D5?
Additional datasheets, footprints and schematics for L6382D5 are listed on our Part Details page. You can also find images and similar parts to L6382D5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6382D5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6382D5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6382D5 fall under?
The L6382D5 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to L6382D5 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6382D5 you can contact the distributor directly for product support, shipping queries etc.
Is the L6382D5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6382D5 have stock available?
Authorised distributors including Avnet America, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for L6382D5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6382D5 often in real-time on the comparison pages.
What if I can't find stock of L6382D5?
You can fill out our help required form which you can use to request a quote for L6382D5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.