Status: | Unknown |
---|---|
Series: | L6382 Series |
RoHS: | Unknown |
Ballast Controller Type | PFC/Ballast Controller |
---|---|
Supply Voltage Min | 14V |
Supply Voltage Max | 17V |
Controller IC Case Style | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | L6382 Series |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
IC Function | Power Management IC |
IC Package Type | SOIC |
Power Management 20-Pin SO Tube | Avnet America |
PMU, MICROCONTROLLED BALLAST, 20SOIC | Farnell |
Power Conversion |Stmicroelectronics L6382D | Newark Electronics |
Where can I find additional details, specifications and documents for a L6382D?
Additional datasheets, footprints and schematics for L6382D are listed on our Part Details page. You can also find images and similar parts to L6382D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6382D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6382D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6382D fall under?
The L6382D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to L6382D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6382D you can contact the distributor directly for product support, shipping queries etc.
Is the L6382D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6382D have stock available?
Authorised distributors including Avnet America, Farnell and Newark Electronics have stock available or on a lead time for L6382D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6382D often in real-time on the comparison pages.
What if I can't find stock of L6382D?
You can fill out our help required form which you can use to request a quote for L6382D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.