Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.18
|
900
in stock
|
Buy Now | |
Avnet America
from US$2.79
|
900
in stock
|
Buy Now | |
Future Electronics
from US$2.67
|
450
in stock
|
Buy Now | |
EBV Elektronik
-
|
950
in stock
|
Buy Now | |
Avnet Silica
-
|
150
in stock
|
Buy Now | |
element14
from US$3.12
|
-
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 24V |
Current Limit | 1.1A |
On State Resistance | - |
Distribution Switch Case Style | SOIC |
No. of Pins | 14Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
High Side Switches Rohs Compliant: Yes |Stmicroelectronics L6377D | Newark Electronics |
Power Switch Hi Side 0.5A 14-Pin SOIC Tube | Avnet America |
SO 14 .15 TO JEDEC MS-012 | Future Electronics |
POWER LOAD SWITCH, 24V, SOIC-14 | element14 |
Where can I find additional details, specifications and documents for a L6377D?
Additional datasheets, footprints and schematics for L6377D are listed on our Part Details page. You can also find images and similar parts to L6377D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6377D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6377D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6377D fall under?
The L6377D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to L6377D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6377D you can contact the distributor directly for product support, shipping queries etc.
Is the L6377D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6377D have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, EBV Elektronik and Avnet Silica have stock available or on a lead time for L6377D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6377D often in real-time on the comparison pages.
What if I can't find stock of L6377D?
You can fill out our help required form which you can use to request a quote for L6377D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.