Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.35
|
64
in stock
|
Buy Now | |
Chip One Stop
from US$5.54
|
3,700
in stock
|
Buy Now | |
Newark Electronics
from US$7.14
|
1,477
in stock
|
Buy Now | |
element14
from US$7.99
|
1,477
in stock
|
Buy Now | |
Farnell
from US$7.57
|
1,477
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.42
|
596
in stock
|
Buy Now | |
Future Electronics
from US$5.83
|
440
in stock
|
Buy Now | |
Avnet Silica
-
|
320
in stock
|
Buy Now | |
Avnet America
from US$5.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Device Type | Line Driver |
---|---|
IC Interface Type | - |
Supply Voltage Min | 10.8V |
Supply Voltage Max | 35V |
Driver Case Style | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Line Driver Quad, Soic-8 | Newark Electronics |
LINE DRIVER QUAD, SOIC-8 | element14 |
IC: driver | Transfer Multisort Elektronik |
L6374 Series N-Channel 25 V 35 mA Surface Mount Industrial Quad Line Driver | Future Electronics |
Line Transmitter 4TX SOIC20 | RS |
Quad Transmitter 20-Pin SO Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a L6374FP?
Additional datasheets, footprints and schematics for L6374FP are listed on our Part Details page. You can also find images and similar parts to L6374FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6374FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6374FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6374FP fall under?
The L6374FP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to L6374FP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6374FP you can contact the distributor directly for product support, shipping queries etc.
Is the L6374FP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6374FP have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for L6374FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6374FP often in real-time on the comparison pages.
What if I can't find stock of L6374FP?
You can fill out our help required form which you can use to request a quote for L6374FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.