Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 35V |
Current Limit | 2.5A |
On State Resistance | 0.1ohm |
Distribution Switch Case Style | VFQFPN |
No. of Pins | 48Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Pwr Load Switch, High-Side, 35V, Vfqfpn | Newark Electronics |
PWR LOAD SWITCH, HIGH-SIDE, 35V, VFQFPN | element14 |
Where can I find additional details, specifications and documents for a L6370QTR?
Additional datasheets, footprints and schematics for L6370QTR are listed on our Part Details page. You can also find images and similar parts to L6370QTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6370QTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6370QTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6370QTR fall under?
The L6370QTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to L6370QTR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6370QTR you can contact the distributor directly for product support, shipping queries etc.
Is the L6370QTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6370QTR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for L6370QTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6370QTR often in real-time on the comparison pages.
What if I can't find stock of L6370QTR?
You can fill out our help required form which you can use to request a quote for L6370QTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.