Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.26
|
No stock
|
Buy Now | |
Chip One Stop
from US$4.82
|
600
in stock
|
Buy Now | |
Avnet Silica
-
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$3.20
|
-
|
Buy Now | |
Future Electronics
from US$5.33
|
-
|
Buy Now | |
Avnet America
from US$4.77
|
-
|
Buy Now | |
element14
from US$6.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 24V |
Current Limit | 3.2A |
On State Resistance | - |
Distribution Switch Case Style | PowerSO |
No. of Pins | 20Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Power Switch Hi Side 2.5A 20-Pin PowerSO T/R | Avnet Silica |
Power Load Switch, 24V, Powerso-20 | Newark Electronics |
L6370 Series 35 V 120 mOhm Surface Mount Power Switch - POWERSO-20 | Future Electronics |
POWER LOAD SWITCH, 24V, POWERSO-20 | element14 |
Where can I find additional details, specifications and documents for a L6370D013TR?
Additional datasheets, footprints and schematics for L6370D013TR are listed on our Part Details page. You can also find images and similar parts to L6370D013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6370D013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6370D013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6370D013TR fall under?
The L6370D013TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to L6370D013TR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6370D013TR you can contact the distributor directly for product support, shipping queries etc.
Is the L6370D013TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6370D013TR have stock available?
Authorised distributors including Chip One Stop, Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for L6370D013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6370D013TR often in real-time on the comparison pages.
What if I can't find stock of L6370D013TR?
You can fill out our help required form which you can use to request a quote for L6370D013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.