Status: | Active |
---|---|
Series: | L6235Q |
RoHS: | Compliant |
Prices starting from US$2.85
Operating supply voltage from 8 to 52 V |
5.6 A output peak current |
RDS(on)0.3 Ω typ. value @ TJ= 25 °C |
Operating frequency up to 100 kHz |
Non-dissipative overcurrent protection |
Diagnostic output |
Constant tOFFPWM current controller |
Slow decay synchronous rectification |
60° and 120° Hall effect decoding logic |
Brake function |
Tacho output for speed loop |
Cross conduction protection |
Thermal shutdown |
Undervoltage lockout |
Integrated fast freewheeling diodes |
Product Specifications |
---|
DS7293 DMOS driver for three-phase brushless dc motor |
Design Notes & Tips |
---|
DT0045 Design made easy with DC & BLDC motor driver tools |
DT0001 Speed control using the L6235 or L6229 with a PWM output from a microcontroller |
Presentations |
---|
An introduction to electric motors |
Flyers |
---|
High-performance, 3-phase motor controller with STM32G4 MCU |
STSPIN32 - High-Voltage three-phase Motor Controllers with Embedded STM32 MCU |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
L6235Q Series 52 V DMOS Driver for 3-Phase Brushless DC Motor - QFN-48 | Future Electronics |
3-Phase Brushless DC Motor Driver 48-Pin QFN EP Tray | Avnet America |
MOTOR DRIVER, DMOS, 3PH, 5.6A, 48QFN | Farnell |
Motion Control & Automation |Stmicroelectronics L6235Q | Newark Electronics |
Where can I find additional details, specifications and documents for a L6235Q?
Additional datasheets, footprints and schematics for L6235Q are listed on our Part Details page. You can also find images and similar parts to L6235Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6235Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6235Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6235Q fall under?
The L6235Q is listed under Motor Drivers > Brushless DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6235Q when available in the Brushless DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6235Q you can contact the distributor directly for product support, shipping queries etc.
Is the L6235Q RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6235Q have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for L6235Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6235Q often in real-time on the comparison pages.
What if I can't find stock of L6235Q?
You can fill out our help required form which you can use to request a quote for L6235Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.